Advantech 3U OpenVPX CPU Blade with Intel® Xeon® Processor E3v5 and E3v6 family MIC-6330

Description
Based on the Intel® Xeon® E3 Lv5 and Lv6 embedded platform, the MIC-6330 builds on the success of Advantech’s 6U VPX boards, and is the first 3U VPX product launched by Advantech. Together with the Intel® processor, the MIC-6330 offers intense computational ability in a very compact form factor. The MIC-6330 provides configurable connectivity (up to four ports) of PCI Express via the backplane to the highest performance mainstream peripherals and I/O cards, and vast I/O functions for extended interconnectivity and controllability. The MIC-6330 meets various computing needs, including vPro™ and workstation capabilities, by using the Intel® CM236/CM238 PCH. The MIC-6330 offers high storage capacity at up to SATA 6Gbps transfer speed. Four USB2.0 ports and one USB 3.0 port to the backplane fulfill requirements for extra I/O ports or storage, up to 5Gbps data rate. Four GbE ports (two ports configurable as SERDES) support system level IP connectivity, and the UART interfaces (RS-232/422/485 selectable) can be leveraged as an interface to legacy devices and consoles. Like Advantech’s 6U VPX products, the MIC-6330 supports multiple displays, and the maximum resolution of the MIC-6330 is 4K, empowered by the Intel® integrated graphics engine. The MIC-6330 also offers a High Definition Audio to the backplane interface for media demands. With the standard ruggedized convection cooled heatsink or the optional air-cooled heatsink, the MIC-6330 is tailored for harsh environmental applications and adaptable to various chassis designs. The industrial NAND Flash, and the soldered onboard DDR4 ECC memory chips are appropriate for a variety of vehicle applications for the maximum reliability. The MIC-6330 is sophisticated and suitable for various purposes. An onboard X8D XMC site with PCIE x8 gen.3 connectivity can host high speed offload or I/O mezzanines for project-specific applications. For applications that need the maximum expandability, the XMC interface can be modified to add another DisplayPort and the 2 more UART. The optional front I/O module facilitates the development and qualification process, and also enables the possibility of the front panel access. Intel® Xeon® E3v5 and E3v6 Processor family Intel® CM236/ CM238 PCH Multiple display support OpenVPX MOD3-PAY-2F2U-16.2.3 -3 profile compliant Onboard 16GB DDR4-2133 with ECC support Configurable PCIE x8 ports on Data Plane Two 1000Base-BX ports on Control Plane Optional I/O module for front panel access Onboard flash storage device
Request a Quote Datasheet
Description
Based on the Intel® Xeon® E3 Lv5 and Lv6 embedded platform, the MIC-6330 builds on the success of Advantech’s 6U VPX boards, and is the first 3U VPX product launched by Advantech. Together with the Intel® processor, the MIC-6330 offers intense computational ability in a very compact form factor. The MIC-6330 provides configurable connectivity (up to four ports) of PCI Express via the backplane to the highest performance mainstream peripherals and I/O cards, and vast I/O functions for extended interconnectivity and controllability. The MIC-6330 meets various computing needs, including vPro™ and workstation capabilities, by using the Intel® CM236/CM238 PCH. The MIC-6330 offers high storage capacity at up to SATA 6Gbps transfer speed. Four USB2.0 ports and one USB 3.0 port to the backplane fulfill requirements for extra I/O ports or storage, up to 5Gbps data rate. Four GbE ports (two ports configurable as SERDES) support system level IP connectivity, and the UART interfaces (RS-232/422/485 selectable) can be leveraged as an interface to legacy devices and consoles. Like Advantech’s 6U VPX products, the MIC-6330 supports multiple displays, and the maximum resolution of the MIC-6330 is 4K, empowered by the Intel® integrated graphics engine. The MIC-6330 also offers a High Definition Audio to the backplane interface for media demands. With the standard ruggedized convection cooled heatsink or the optional air-cooled heatsink, the MIC-6330 is tailored for harsh environmental applications and adaptable to various chassis designs. The industrial NAND Flash, and the soldered onboard DDR4 ECC memory chips are appropriate for a variety of vehicle applications for the maximum reliability. The MIC-6330 is sophisticated and suitable for various purposes. An onboard X8D XMC site with PCIE x8 gen.3 connectivity can host high speed offload or I/O mezzanines for project-specific applications. For applications that need the maximum expandability, the XMC interface can be modified to add another DisplayPort and the 2 more UART. The optional front I/O module facilitates the development and qualification process, and also enables the possibility of the front panel access. Intel® Xeon® E3v5 and E3v6 Processor family Intel® CM236/ CM238 PCH Multiple display support OpenVPX MOD3-PAY-2F2U-16.2.3 -3 profile compliant Onboard 16GB DDR4-2133 with ECC support Configurable PCIE x8 ports on Data Plane Two 1000Base-BX ports on Control Plane Optional I/O module for front panel access Onboard flash storage device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U OpenVPX CPU Blade with Intel® Xeon® Processor E3v5 and E3v6 family - MIC-6330 - Advantech
Cincinnati, OH, United States
3U OpenVPX CPU Blade with Intel® Xeon® Processor E3v5 and E3v6 family
MIC-6330
3U OpenVPX CPU Blade with Intel® Xeon® Processor E3v5 and E3v6 family MIC-6330
Based on the Intel® Xeon® E3 Lv5 and Lv6 embedded platform, the MIC-6330 builds on the success of Advantech’s 6U VPX boards, and is the first 3U VPX product launched by Advantech. Together with the Intel® processor, the MIC-6330 offers intense computational ability in a very compact form factor. The MIC-6330 provides configurable connectivity (up to four ports) of PCI Express via the backplane to the highest performance mainstream peripherals and I/O cards, and vast I/O functions for extended interconnectivity and controllability. The MIC-6330 meets various computing needs, including vPro™ and workstation capabilities, by using the Intel® CM236/CM238 PCH. The MIC-6330 offers high storage capacity at up to SATA 6Gbps transfer speed. Four USB2.0 ports and one USB 3.0 port to the backplane fulfill requirements for extra I/O ports or storage, up to 5Gbps data rate. Four GbE ports (two ports configurable as SERDES) support system level IP connectivity, and the UART interfaces (RS-232/422/485 selectable) can be leveraged as an interface to legacy devices and consoles. Like Advantech’s 6U VPX products, the MIC-6330 supports multiple displays, and the maximum resolution of the MIC-6330 is 4K, empowered by the Intel® integrated graphics engine. The MIC-6330 also offers a High Definition Audio to the backplane interface for media demands. With the standard ruggedized convection cooled heatsink or the optional air-cooled heatsink, the MIC-6330 is tailored for harsh environmental applications and adaptable to various chassis designs. The industrial NAND Flash, and the soldered onboard DDR4 ECC memory chips are appropriate for a variety of vehicle applications for the maximum reliability. The MIC-6330 is sophisticated and suitable for various purposes. An onboard X8D XMC site with PCIE x8 gen.3 connectivity can host high speed offload or I/O mezzanines for project-specific applications. For applications that need the maximum expandability, the XMC interface can be modified to add another DisplayPort and the 2 more UART. The optional front I/O module facilitates the development and qualification process, and also enables the possibility of the front panel access. Intel® Xeon® E3v5 and E3v6 Processor family Intel® CM236/ CM238 PCH Multiple display support OpenVPX MOD3-PAY-2F2U-16.2.3 -3 profile compliant Onboard 16GB DDR4-2133 with ECC support Configurable PCIE x8 ports on Data Plane Two 1000Base-BX ports on Control Plane Optional I/O module for front panel access Onboard flash storage device

Based on the Intel® Xeon® E3 Lv5 and Lv6 embedded platform, the MIC-6330 builds on the success of Advantech’s 6U VPX boards, and is the first 3U VPX product launched by Advantech. Together with the Intel® processor, the MIC-6330 offers intense computational ability in a very compact form factor. The MIC-6330 provides configurable connectivity (up to four ports) of PCI Express via the backplane to the highest performance mainstream peripherals and I/O cards, and vast I/O functions for extended interconnectivity and controllability. The MIC-6330 meets various computing needs, including vPro™ and workstation capabilities, by using the Intel® CM236/CM238 PCH. The MIC-6330 offers high storage capacity at up to SATA 6Gbps transfer speed. Four USB2.0 ports and one USB 3.0 port to the backplane fulfill requirements for extra I/O ports or storage, up to 5Gbps data rate. Four GbE ports (two ports configurable as SERDES) support system level IP connectivity, and the UART interfaces (RS-232/422/485 selectable) can be leveraged as an interface to legacy devices and consoles. Like Advantech’s 6U VPX products, the MIC-6330 supports multiple displays, and the maximum resolution of the MIC-6330 is 4K, empowered by the Intel® integrated graphics engine. The MIC-6330 also offers a High Definition Audio to the backplane interface for media demands. With the standard ruggedized convection cooled heatsink or the optional air-cooled heatsink, the MIC-6330 is tailored for harsh environmental applications and adaptable to various chassis designs. The industrial NAND Flash, and the soldered onboard DDR4 ECC memory chips are appropriate for a variety of vehicle applications for the maximum reliability. The MIC-6330 is sophisticated and suitable for various purposes. An onboard X8D XMC site with PCIE x8 gen.3 connectivity can host high speed offload or I/O mezzanines for project-specific applications. For applications that need the maximum expandability, the XMC interface can be modified to add another DisplayPort and the 2 more UART. The optional front I/O module facilitates the development and qualification process, and also enables the possibility of the front panel access.

  • Intel® Xeon® E3v5 and E3v6 Processor family
  • Intel® CM236/ CM238 PCH
  • Multiple display support
  • OpenVPX MOD3-PAY-2F2U-16.2.3-3 profile compliant
  • Onboard 16GB DDR4-2133 with ECC support
  • Configurable PCIE x8 ports on Data Plane
  • Two 1000Base-BX ports on Control Plane
  • Optional I/O module for front panel access
  • Onboard flash storage device
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category VME, VPX, and VXI Products
Product Number MIC-6330
Product Name 3U OpenVPX CPU Blade with Intel® Xeon® Processor E3v5 and E3v6 family
Technology VPX
Unlock Full Specs
to access all available technical data

Similar Products