Mersen Datasheets for Fuse Holders
Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum conductors. Insulators are either molded glass-filled polycarbonate... | |
| Fuse Base | |
| Fuse bases for DIN high voltage fuse-links with diameter 45mm and lengths 192, 292, 367, 442 and 537mm. The indicating device enables electrical actuating of the opening mechanism for a... | |
| Fuse bases for NF/UTE HTA fuse-links with dimensions 55x520mm (French standard). The indicating device enables electrical actuating of the opening mechanism for a circuit or triggering of an indicator during... | |
| Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC... | |
| INNOZED® is a fuse base for D0 fuse-links, sizes D01 and D02. It is designed for a fast mounting on DINrail in distribution boards and panels, for residential and industrial... | |
| Mersen 1SC and 1MSC semiconductor fuse blocks feature modular mounting that offers greater flexibility in adjusting to various fuse lengths. Both stud type and integral box connector versions are offered... | |
| Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded... | |
| Mersen Class H, K and R fuse blocks accommodate all Class H, K and R 250 and 600V power fuses. A choice of screw, pressure plate, box and special order... | |
| Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen... | |
| Mersen GPM Panel Mount Fuse Holders are in sizes to acco mmodate 5x20 mm, 1/4"x1-1/4", Class CC and Midget (1-1/2"x13/32") fuses. All 30A holders have glass-filled polyester insulators for extra... | |
| Mersen midget fuse blocks accommodate all 30 ampere 1-1/2 x 13/32 midget fuses. Class CC fuse blocks accommodate all 30 ampere Class CC fuses. A choice of box, screw, or... | |
| Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to... | |
| Mersen offers an extensive offer of fuse clips. Clips are made out of spring brass with tin plated finish and match perfectly our selection of fuses. They are designed to... | |
| Mersen open style class J fuse blocks accommodate all class J fuses ranging from 0-600A, 600V. A choice of screw, pressure plate, box and special order stud connectors fit a... | |
| Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or... | |
| Mersen Semiconductor fuse blocks feature open face styles. Each version is rated 750 volts and accommodates 14 x 51mm or 22 x 58mm IEC Cylindrical fuses. 703, U705 and U710... | |
| Mersen UltraSafe Modular 600 Volt Fuse Holders for Class J fuses introduce a new level of safety and ease for installing or replacing Class J fuses. UltraSafe holders qualify as... | |
| Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. | |
| Mersens complete line of single and dual pole in-line fuse holders accommodate either 1-1/2" x 13/32" (10 x 38 mm) midget or Class CC fuses. The fuse holders are designed... | |
| Mersens USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring... | |
| NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links... | |
| The D fuse-system is the first generation of the screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where... | |
| The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. NEOKIT fuse-disconnector size D01, 16A... | |
| The D0 fuse-system is installed in low voltage ditribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. This system is the newest... | |
| The innovative and comprehensive Modulostar® range of Mersen fuse-holders. CUS101HEL series are specially designed for the protection of PV systems. Modular fuse-holders are finger-safe under IEC and UL standards to... | |
| The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards and IEC+UL standards for sp types to an IP20 grade of protection, including fuse... | |
| The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a... | |
| The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holers are finger-safe inder IEC standards to an IP20 grade of protection. Including fuse changing, with the flick of a... | |
| The innovative and comprehensive range of Mersen fuse-holders. CC fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also... | |
| The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). | |
| The innovative and comprehensive UltraSafe range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a... |
| Next >> |