Mersen Modulostar® CMC10sp A1062761

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards and IEC+UL standards for sp types to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection, metering Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards and IEC+UL standards for sp types to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection, metering Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CMC10sp - A1062761 - Mersen
Newburyport, MA, USA
Modulostar® CMC10sp
A1062761
Modulostar® CMC10sp A1062761
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards and IEC+UL standards for sp types to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection, metering Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards and IEC+UL standards for sp types to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator.
Features

  • Modular design
  • Compact design for space saving
  • DIN rail mounting
  • Degree of protection: IP20
  • Finger safe
  • Easy access to the fuse
  • Lockable without accessory
  • Sealable in closed & open position
  • Optional visual blown fuse indicator
  • Multi-pole assembly kit available
  • Plastic material UL94V2 mini
  • Plastic material R22HL2 for railway application
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 690V for protection of motors, transformers,
  • low voltage distribution, control circuits, drive protection, metering
  • Non-load operation
Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number A1062761
Product Name Modulostar® CMC10sp
Standard Fuse Size Accomodated Other; (10x38)
Normal Operating Current 32 amps
Rated Operating Voltage 690 volts
Mounting DIN rail acc. EN 60715
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Screw Mount; Fuse Holder Type Schurter - 88K2057 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers
Street Lighting Fuse Boxes - D09033-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fuse Holder -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details