Mersen Modulostar® CUS10 H1062722

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CUS10 - H1062722 - Mersen
Newburyport, MA, USA
Modulostar® CUS10
H1062722
Modulostar® CUS10 H1062722
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Modular design
  • Compact design for space saving
  • DIN rail mounting
  • Degree of protection: IP20
  • Finger safe
  • Easy access to the fuse
  • Lockable without accessory
  • Sealable in closed & open position
  • Optional visual blown fuse indicator
  • Multi-pole assembly kit available
  • Plastic material UL94V2 mini
  • Plastic material R22HL2 for railway application
  • Flame retardant materials with glow wire flammability index to 960°C
  • Schock and vibration tested for marine and railway applications

Applications

  • All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number H1062722
Product Name Modulostar® CUS10
Standard Fuse Size Accomodated Other; (10x38)
Normal Operating Current 32 amps
Rated Operating Voltage 800 volts
Mounting DIN rail acc. EN 60715
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - ATU-04WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Power Systems Fuse Holders - 709153-1 - TE Connectivity
Specs
Normal Operating Current 16 to 63 amps
View Details
Fuse Holders - 2773921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 4727292 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details