Mersen Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm P092864

Description
Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis Features Sturdy assembly with very high collision withstand Mounting as base with or without microswitch Polyester isolators for all applications Applications SI 36x127 BS fuse holder may be used for rolling stock “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators
Datasheet
Description
Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis Features Sturdy assembly with very high collision withstand Mounting as base with or without microswitch Polyester isolators for all applications Applications SI 36x127 BS fuse holder may be used for rolling stock “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm - P092864 - Mersen
Newburyport, MA, USA
Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm
P092864
Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm P092864
Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis Features Sturdy assembly with very high collision withstand Mounting as base with or without microswitch Polyester isolators for all applications Applications SI 36x127 BS fuse holder may be used for rolling stock “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators

Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis
Features

  • Sturdy assembly with very high collision withstand
  • Mounting as base with or without microswitch
  • Polyester isolators for all applications

Applications

  • SI 36x127 BS fuse holder may be used for rolling stock
  • “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number P092864
Product Name Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm
Standard Fuse Size Accomodated Other; (36x250)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details
2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers