Mersen Class G Fuseholders - Class G 40322G

Description
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips
Datasheet
Description
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class G Fuseholders - Class G - 40322G - Mersen
Newburyport, MA, USA
Class G Fuseholders - Class G
40322G
Class G Fuseholders - Class G 40322G
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips

Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy.
Features

  • Unique integral DIN-rail adapters for 15, 20 & 30A blocks
  • Unique adder-block design (all ampere ratings) for design flexibility
  • Spring reinforcing standard for 60A clips
  • Features high conductivity copper alloy fuse clips
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number 40322G
Product Name Class G Fuseholders - Class G
Normal Operating Current 0.0 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount - 3583 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FAU - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Holder - 51345858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details