Mersen USGM - Midget USGM3I

Description
Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology. Features Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option visual blown fuse indicator DIN-rail mounting Compact footprint Environmentally conscious, RoHS compliant and lead free RECOMMENDED FUSE USAGE: USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2 USGCC use with Class CC Fuses: ATDR, ATQR, ATMR USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M Applications All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics Non-load disconnect
Datasheet
Description
Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology. Features Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option visual blown fuse indicator DIN-rail mounting Compact footprint Environmentally conscious, RoHS compliant and lead free RECOMMENDED FUSE USAGE: USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2 USGCC use with Class CC Fuses: ATDR, ATQR, ATMR USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M Applications All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics Non-load disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USGM - Midget - USGM3I - Mersen
Newburyport, MA, USA
USGM - Midget
USGM3I
USGM - Midget USGM3I
Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology. Features Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option visual blown fuse indicator DIN-rail mounting Compact footprint Environmentally conscious, RoHS compliant and lead free RECOMMENDED FUSE USAGE: USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2 USGCC use with Class CC Fuses: ATDR, ATQR, ATMR USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M Applications All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics Non-load disconnect

Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology.
Features

  • Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance)
  • Reduce wire installation time by up to 75%
  • Highly reliable, maintenance free wire contact
  • Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection
  • Quick, tool-free, easy fuse change-outs
  • IP20 finger-safe protection
  • Option visual blown fuse indicator
  • DIN-rail mounting
  • Compact footprint
  • Environmentally conscious, RoHS compliant and lead free
  • RECOMMENDED FUSE USAGE:
  • USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2
  • USGCC use with Class CC Fuses: ATDR, ATQR, ATMR
  • USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M

Applications

  • All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics
  • Non-load disconnect
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number USGM3I
Product Name USGM - Midget
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Holders - 1444548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Auto Fuses Auto In-line fuse holders - VF-ACW -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-1728-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details