Mersen UltraSafe™ US22, Modular fuse-holders E331158

Description
The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 750VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation
Datasheet
Description
The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 750VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UltraSafe™ US22, Modular fuse-holders - E331158 - Mersen
Newburyport, MA, USA
UltraSafe™ US22, Modular fuse-holders
E331158
UltraSafe™ US22, Modular fuse-holders E331158
The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 750VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation

The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material.
Features

  • Finger safe
  • Degree of protection: IP20
  • Optional visual blown fuse indicator & microswitch
  • DIN rail mounting
  • Modular design
  • Lockable
  • Multi-pole assembly kit available
  • Sealable in closed and open position
  • Plastic material UL94V2 mini
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 750VAC for protection of motors,
  • transformers, low voltage distribution, control circuits
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number E331158
Product Name UltraSafe™ US22, Modular fuse-holders
Standard Fuse Size Accomodated Other; (22x58)
Normal Operating Current 0.0 to 125 amps
Rated Operating Voltage 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-206H Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-THM - 3576 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers