Mersen PV Modular fuse-holder CUS101HEL K1062724

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. CUS101HEL series are specially designed for the protection of PV systems. Modular fuse-holders are finger-safe under IEC and UL standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUS101HEL are available in 1 pole, with or without visual blown fuse indicator. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links HP6M and HP10M. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Very low power dissipation Applications All photovoltaic applications up to 1000V Combiner box applications PV string/array level protection Inverters
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. CUS101HEL series are specially designed for the protection of PV systems. Modular fuse-holders are finger-safe under IEC and UL standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUS101HEL are available in 1 pole, with or without visual blown fuse indicator. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links HP6M and HP10M. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Very low power dissipation Applications All photovoltaic applications up to 1000V Combiner box applications PV string/array level protection Inverters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV Modular fuse-holder CUS101HEL - K1062724 - Mersen
Newburyport, MA, USA
PV Modular fuse-holder CUS101HEL
K1062724
PV Modular fuse-holder CUS101HEL K1062724
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. CUS101HEL series are specially designed for the protection of PV systems. Modular fuse-holders are finger-safe under IEC and UL standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUS101HEL are available in 1 pole, with or without visual blown fuse indicator. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links HP6M and HP10M. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Very low power dissipation Applications All photovoltaic applications up to 1000V Combiner box applications PV string/array level protection Inverters

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. CUS101HEL series are specially designed for the protection of PV systems. Modular fuse-holders are finger-safe under IEC and UL standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUS101HEL are available in 1 pole, with or without visual blown fuse indicator. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links HP6M and HP10M.
Features

  • Modular design
  • Compact design for space saving
  • DIN rail mounting
  • Degree of protection: IP20
  • Finger safe
  • Easy access to the fuse
  • Lockable without accessory
  • Sealable in closed & open position
  • Optional visual blown fuse indicator
  • Plastic material UL94V2 mini
  • Flame retardant materials with glow wire flammability index to 960°C
  • Very low power dissipation

Applications

  • All photovoltaic applications up to 1000V
  • Combiner box applications
  • PV string/array level protection
  • Inverters
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number K1062724
Product Name PV Modular fuse-holder CUS101HEL
Standard Fuse Size Accomodated Other; (10x38)
Normal Operating Current 32 amps
Mounting DIN rail acc. EN 60715
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-206H Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 2773908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 4727308 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details