Mersen GPM Series GPM-S90

Description
Mersen GPM Panel Mount Fuse Holders are in sizes to acco mmodate 5x20 mm, 1/4"x1-1/4", Class CC and Midget (1-1/2"x13/32") fuses. All 30A holders have glass-filled polyester insulators for extra dependability and trouble-free installation. Patented design allows same body to accept screw or bayonet knob. Flange design allows front or rear mounting. The 10A and 15A holders are for front mounting only. Features Patented design allows same body to accept screw or bayonet knob Flange design allows front or rear mounting. Applications Panel Mount Fuse Holders
Datasheet
Description
Mersen GPM Panel Mount Fuse Holders are in sizes to acco mmodate 5x20 mm, 1/4"x1-1/4", Class CC and Midget (1-1/2"x13/32") fuses. All 30A holders have glass-filled polyester insulators for extra dependability and trouble-free installation. Patented design allows same body to accept screw or bayonet knob. Flange design allows front or rear mounting. The 10A and 15A holders are for front mounting only. Features Patented design allows same body to accept screw or bayonet knob Flange design allows front or rear mounting. Applications Panel Mount Fuse Holders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPM Series - GPM-S90 - Mersen
Newburyport, MA, USA
GPM Series
GPM-S90
GPM Series GPM-S90
Mersen GPM Panel Mount Fuse Holders are in sizes to acco mmodate 5x20 mm, 1/4"x1-1/4", Class CC and Midget (1-1/2"x13/32") fuses. All 30A holders have glass-filled polyester insulators for extra dependability and trouble-free installation. Patented design allows same body to accept screw or bayonet knob. Flange design allows front or rear mounting. The 10A and 15A holders are for front mounting only. Features Patented design allows same body to accept screw or bayonet knob Flange design allows front or rear mounting. Applications Panel Mount Fuse Holders

Mersen GPM Panel Mount Fuse Holders are in sizes to acco mmodate 5x20 mm, 1/4"x1-1/4", Class CC and Midget (1-1/2"x13/32") fuses. All 30A holders have glass-filled polyester insulators for extra dependability and trouble-free installation. Patented design allows same body to accept screw or bayonet knob. Flange design allows front or rear mounting. The 10A and 15A holders are for front mounting only.
Features

  • Patented design allows same body to accept screw or bayonet knob
  • Flange design allows front or rear mounting.

Applications

  • Panel Mount Fuse Holders
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number GPM-S90
Product Name GPM Series
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-44 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details
3 Pole Fuse Holder - 1492-FB3M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers