Mersen 750V Open Style Semiconductor Fuseholders - IEC Cylindrical 14x51mm 70328

Description
Mersen Semiconductor fuse blocks feature open face styles. Each version is rated 750 volts and accommodates 14 x 51mm or 22 x 58mm IEC Cylindrical fuses. 703, U705 and U710 fuseholders feature Mersen's unique adder-block design which can be assembled onto 1, 2, or 3-pole fuseholders to form multi-pole segmented holders of as many poles as desired. A choice of box, screw, or pressure plate connectors is offered to fit a wide range of standard or solid copper wire. All versions have verified dielectric strength in excess of 2500V. A patented built-in DIN-rail adapter on the U710 blocks adds further design versatility. All fuse clips are made of high conductivity tin-plated copper with spring reinforced clips. Features Thermoplastic bases DIN-rail (U710) or Screw Mount Adder block design Applications All circuits up to 750 volts using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc.
Datasheet
Description
Mersen Semiconductor fuse blocks feature open face styles. Each version is rated 750 volts and accommodates 14 x 51mm or 22 x 58mm IEC Cylindrical fuses. 703, U705 and U710 fuseholders feature Mersen's unique adder-block design which can be assembled onto 1, 2, or 3-pole fuseholders to form multi-pole segmented holders of as many poles as desired. A choice of box, screw, or pressure plate connectors is offered to fit a wide range of standard or solid copper wire. All versions have verified dielectric strength in excess of 2500V. A patented built-in DIN-rail adapter on the U710 blocks adds further design versatility. All fuse clips are made of high conductivity tin-plated copper with spring reinforced clips. Features Thermoplastic bases DIN-rail (U710) or Screw Mount Adder block design Applications All circuits up to 750 volts using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750V Open Style Semiconductor Fuseholders - IEC Cylindrical 14x51mm - 70328 - Mersen
Newburyport, MA, USA
750V Open Style Semiconductor Fuseholders - IEC Cylindrical 14x51mm
70328
750V Open Style Semiconductor Fuseholders - IEC Cylindrical 14x51mm 70328
Mersen Semiconductor fuse blocks feature open face styles. Each version is rated 750 volts and accommodates 14 x 51mm or 22 x 58mm IEC Cylindrical fuses. 703, U705 and U710 fuseholders feature Mersen's unique adder-block design which can be assembled onto 1, 2, or 3-pole fuseholders to form multi-pole segmented holders of as many poles as desired. A choice of box, screw, or pressure plate connectors is offered to fit a wide range of standard or solid copper wire. All versions have verified dielectric strength in excess of 2500V. A patented built-in DIN-rail adapter on the U710 blocks adds further design versatility. All fuse clips are made of high conductivity tin-plated copper with spring reinforced clips. Features Thermoplastic bases DIN-rail (U710) or Screw Mount Adder block design Applications All circuits up to 750 volts using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc.

Mersen Semiconductor fuse blocks feature open face styles. Each version is rated 750 volts and accommodates 14 x 51mm or 22 x 58mm IEC Cylindrical fuses. 703, U705 and U710 fuseholders feature Mersen's unique adder-block design which can be assembled onto 1, 2, or 3-pole fuseholders to form multi-pole segmented holders of as many poles as desired. A choice of box, screw, or pressure plate connectors is offered to fit a wide range of standard or solid copper wire. All versions have verified dielectric strength in excess of 2500V. A patented built-in DIN-rail adapter on the U710 blocks adds further design versatility. All fuse clips are made of high conductivity tin-plated copper with spring reinforced clips.
Features

  • Thermoplastic bases
  • DIN-rail (U710) or Screw Mount
  • Adder block design

Applications

  • All circuits up to 750 volts using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number 70328
Product Name 750V Open Style Semiconductor Fuseholders - IEC Cylindrical 14x51mm
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-703H2 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 353276-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 Pole Fuse Holder - 1492-FB1J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers