Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
MERSEN
21038R -- FUSEHOLDERS
Mersen
Fuseholders
21038R
Description
FUSE BLOCK,CLASS R SPRING REINFO
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FUSE BLOCK,CLASS R SPRING REINFO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fuseholders
2378-21038R-ND
Fuseholders
2378-21038R-ND
FUSE BLOCK,CLASS R SPRING REINFO
FUSE BLOCK,CLASS R SPRING REINFO
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fuse Holders
Product Number
2378-21038R-ND
Product Name
Fuseholders
Rated Operating Voltage
250 volts
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Fuse Holders - VFOP520 Shocksafe
Specs
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL
View Details
RS Components, Ltd.
Fuse Holders
1444545
Specs
Normal Operating Current
125 amps
Operating Temperature
23 to 104 F (-5 to 40 C)
View Details
Allen-Bradley / Rockwell Automation
30 A UL Midget Fuse Holder
140F-D3F-C30
Specs
Rated Operating Voltage
690 volts
View Details
2
suppliers
Keystone Electronics Corp.
Snap in PC Fuse Clip with Orientation Leg
3516P
Specs
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details
2
suppliers