Mersen FEX - Midget FEX-11-41

Description
Mersen’s complete line of single and dual pole in-line fuse holders accommodate either 1-1/2" x 13/32" (10 x 38 mm) midget or Class CC fuses. The fuse holders are designed for quick installation. Securing nuts or screws are captive thus speeding installation by reducing the need to locate and assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped insulator boots can be slipped on to provide a watertight seal (breakaway versions come with boots standard). Both single and dual pole versions have an optional breakaway feature which safely disconnects the load in case of a pole knockdown. Fuses remain safely encapsulated within the watertight fuse holder on the load side. Once the pole has been reinstalled the fuse holder can be easily reconnected. Features Breakaway version quickly disconnects line side during pole knockdown in compliance with state and federal highway commission standards 3 O-rings per pole for water tight applications Colored O-rings for quick detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral versions quickly identified by white nuts Tulip fuse clip for improved contact and low losses Environmentally friendly-no lead solder used Highly visible catalog number even with insulation boots installed Wire gauge size identified on insulation boots for quick, accurate trimming Time delay for motor starting and transformer inrush Applications Street lighting Parking lot lighting Traffic signaling Sports lighting Boats and marinas Humid/corrosive environments
Datasheet
Description
Mersen’s complete line of single and dual pole in-line fuse holders accommodate either 1-1/2" x 13/32" (10 x 38 mm) midget or Class CC fuses. The fuse holders are designed for quick installation. Securing nuts or screws are captive thus speeding installation by reducing the need to locate and assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped insulator boots can be slipped on to provide a watertight seal (breakaway versions come with boots standard). Both single and dual pole versions have an optional breakaway feature which safely disconnects the load in case of a pole knockdown. Fuses remain safely encapsulated within the watertight fuse holder on the load side. Once the pole has been reinstalled the fuse holder can be easily reconnected. Features Breakaway version quickly disconnects line side during pole knockdown in compliance with state and federal highway commission standards 3 O-rings per pole for water tight applications Colored O-rings for quick detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral versions quickly identified by white nuts Tulip fuse clip for improved contact and low losses Environmentally friendly-no lead solder used Highly visible catalog number even with insulation boots installed Wire gauge size identified on insulation boots for quick, accurate trimming Time delay for motor starting and transformer inrush Applications Street lighting Parking lot lighting Traffic signaling Sports lighting Boats and marinas Humid/corrosive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEX - Midget - FEX-11-41 - Mersen
Newburyport, MA, USA
FEX - Midget
FEX-11-41
FEX - Midget FEX-11-41
Mersen’s complete line of single and dual pole in-line fuse holders accommodate either 1-1/2" x 13/32" (10 x 38 mm) midget or Class CC fuses. The fuse holders are designed for quick installation. Securing nuts or screws are captive thus speeding installation by reducing the need to locate and assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped insulator boots can be slipped on to provide a watertight seal (breakaway versions come with boots standard). Both single and dual pole versions have an optional breakaway feature which safely disconnects the load in case of a pole knockdown. Fuses remain safely encapsulated within the watertight fuse holder on the load side. Once the pole has been reinstalled the fuse holder can be easily reconnected. Features Breakaway version quickly disconnects line side during pole knockdown in compliance with state and federal highway commission standards 3 O-rings per pole for water tight applications Colored O-rings for quick detection Single and dual poles Accepts midget or Class CC fuses Wide assortment of terminal variations High heat, impact resistant insulator Captive nut or screw for quick installations Polarized dual pole provides simultaneous disconnection Permanently installed neutral versions quickly identified by white nuts Tulip fuse clip for improved contact and low losses Environmentally friendly-no lead solder used Highly visible catalog number even with insulation boots installed Wire gauge size identified on insulation boots for quick, accurate trimming Time delay for motor starting and transformer inrush Applications Street lighting Parking lot lighting Traffic signaling Sports lighting Boats and marinas Humid/corrosive environments

Mersen’s complete line of single and dual pole in-line fuse holders accommodate either 1-1/2" x 13/32" (10 x 38 mm) midget or Class CC fuses. The fuse holders are designed for quick installation. Securing nuts or screws are captive thus speeding installation by reducing the need to locate and assemble loose components in the field. Three internal O-rings per pole seal the fuse holder providing a waterresistant compartment for the fuse. The captive O-rings are colored (blue for single pole and red for dual pole) for quick detection. Optional cone shaped insulator boots can be slipped on to provide a watertight seal (breakaway versions come with boots standard). Both single and dual pole versions have an optional breakaway feature which safely disconnects the load in case of a pole knockdown. Fuses remain safely encapsulated within the watertight fuse holder on the load side. Once the pole has been reinstalled the fuse holder can be easily reconnected.
Features

  • Breakaway version quickly disconnects line side during pole knockdown in compliance with state and federal highway commission standards
  • 3 O-rings per pole for water tight applications
  • Colored O-rings for quick detection
  • Single and dual poles
  • Accepts midget or Class CC fuses
  • Wide assortment of terminal variations
  • High heat, impact resistant insulator
  • Captive nut or screw for quick installations
  • Polarized dual pole provides simultaneous disconnection
  • Permanently installed neutral versions quickly identified by white nuts
  • Tulip fuse clip for improved contact and low losses
  • Environmentally friendly-no lead solder used
  • Highly visible catalog number even with insulation boots installed
  • Wire gauge size identified on insulation boots for quick, accurate trimming
  • Time delay for motor starting and transformer inrush

Applications

  • Street lighting
  • Parking lot lighting
  • Traffic signaling
  • Sports lighting
  • Boats and marinas
  • Humid/corrosive environments
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number FEX-11-41
Product Name FEX - Midget
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-211SH -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holder - 41715307 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details