Mersen NH Plastic Bases F215170

Description
NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links plugon covers which clip onto the contact springs can also be supplied for these bases. Plastic fuse-bases sizes 00 to 3 have a single-part plastic base while size 4 has a metal baseplate with 2 ceramic bases. The stable silver-plated contact springs are made of electrolytic copper and formed from one piece. Separate springing is provided by highly resilient captive steel springs, making the contact invulnerable to high thermal stress. Size 4 NH fuse-bases are designed for size 4 fuse-links with 8 mm contact blades. A microswitch (250VAC/10A, terminal size 6.3x0.8mm) can be used with NH fuse-links with striker, it operates when fuse melts or where there is no fuse-link. Indirect touch protection fuse bases: no microswitch possible. Rated impulse withstand voltage Uimp: 6kV / 8kV (sizes 00 / 0-4) Features Polyamide insulating bases Silver-plated contacts High-pressure spring contacts Screw or rail mounting Connecting cable: 50mm Multipolar bases possible by direct linkage in 00 size and with separator accessory in sizes 0, 1, 2 and 3 Variety of options for protecting active parts through use of accessories: separating plates, separator, cover shields and fuse cover Dual cable-connection system on 00 size: by screw or clamp Applications For fuse-links with rated voltages up to 690VAC and 440VDC
Request a Quote Datasheet
Description
NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links plugon covers which clip onto the contact springs can also be supplied for these bases. Plastic fuse-bases sizes 00 to 3 have a single-part plastic base while size 4 has a metal baseplate with 2 ceramic bases. The stable silver-plated contact springs are made of electrolytic copper and formed from one piece. Separate springing is provided by highly resilient captive steel springs, making the contact invulnerable to high thermal stress. Size 4 NH fuse-bases are designed for size 4 fuse-links with 8 mm contact blades. A microswitch (250VAC/10A, terminal size 6.3x0.8mm) can be used with NH fuse-links with striker, it operates when fuse melts or where there is no fuse-link. Indirect touch protection fuse bases: no microswitch possible. Rated impulse withstand voltage Uimp: 6kV / 8kV (sizes 00 / 0-4) Features Polyamide insulating bases Silver-plated contacts High-pressure spring contacts Screw or rail mounting Connecting cable: 50mm Multipolar bases possible by direct linkage in 00 size and with separator accessory in sizes 0, 1, 2 and 3 Variety of options for protecting active parts through use of accessories: separating plates, separator, cover shields and fuse cover Dual cable-connection system on 00 size: by screw or clamp Applications For fuse-links with rated voltages up to 690VAC and 440VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH Plastic Bases - F215170 - Mersen
Newburyport, MA, USA
NH Plastic Bases
F215170
NH Plastic Bases F215170
NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links plugon covers which clip onto the contact springs can also be supplied for these bases. Plastic fuse-bases sizes 00 to 3 have a single-part plastic base while size 4 has a metal baseplate with 2 ceramic bases. The stable silver-plated contact springs are made of electrolytic copper and formed from one piece. Separate springing is provided by highly resilient captive steel springs, making the contact invulnerable to high thermal stress. Size 4 NH fuse-bases are designed for size 4 fuse-links with 8 mm contact blades. A microswitch (250VAC/10A, terminal size 6.3x0.8mm) can be used with NH fuse-links with striker, it operates when fuse melts or where there is no fuse-link. Indirect touch protection fuse bases: no microswitch possible. Rated impulse withstand voltage Uimp: 6kV / 8kV (sizes 00 / 0-4) Features Polyamide insulating bases Silver-plated contacts High-pressure spring contacts Screw or rail mounting Connecting cable: 50mm Multipolar bases possible by direct linkage in 00 size and with separator accessory in sizes 0, 1, 2 and 3 Variety of options for protecting active parts through use of accessories: separating plates, separator, cover shields and fuse cover Dual cable-connection system on 00 size: by screw or clamp Applications For fuse-links with rated voltages up to 690VAC and 440VDC

NH fuse-bases are available for delivery in single-pole and three-pole designs and can be closely mounted in parallel rows. Each three-pole base is upplied with two phase-partition walls. NH fuse-links plugon covers which clip onto the contact springs can also be supplied for these bases. Plastic fuse-bases sizes 00 to 3 have a single-part plastic base while size 4 has a metal baseplate with 2 ceramic bases. The stable silver-plated contact springs are made of electrolytic copper and formed from one piece. Separate springing is provided by highly resilient captive steel springs, making the contact invulnerable to high thermal stress. Size 4 NH fuse-bases are designed for size 4 fuse-links with 8 mm contact blades. A microswitch (250VAC/10A, terminal size 6.3x0.8mm) can be used with NH fuse-links with striker, it operates when fuse melts or where there is no fuse-link. Indirect touch protection fuse bases: no microswitch possible. Rated impulse withstand voltage Uimp: 6kV / 8kV (sizes 00 / 0-4)
Features

  • Polyamide insulating bases
  • Silver-plated contacts
  • High-pressure spring contacts
  • Screw or rail mounting
  • Connecting cable: 50mm
  • Multipolar bases possible by direct linkage in 00 size and with separator accessory in sizes 0, 1, 2 and 3
  • Variety of options for protecting active parts through use of accessories: separating plates, separator, cover shields and fuse cover
  • Dual cable-connection system on 00 size: by screw or clamp

Applications

  • For fuse-links with rated voltages up to 690VAC and 440VDC
Supplier's Site Datasheet
Fuse Holders - 2875783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2875783
Fuse Holders 2875783
Mersen F215170 / BB001EP

Mersen F215170 / BB001EP

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number F215170 2875783
Product Name NH Plastic Bases Fuse Holders
Standard Fuse Size Accomodated Other; (NH00) Other; (00)
Normal Operating Current 160 to 630 amps
Rated Operating Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 2425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - CS0566-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details