Mersen USM - Midget USM3I

Description
Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties. Features IP20 Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended for DC applications Applications All circuits up to 600 volts for motors, control circuits, transformers, etc… DC circuits up to 1000VDC including photovoltaic applications Non-load disconnect
Request a Quote Datasheet
Description
Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties. Features IP20 Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended for DC applications Applications All circuits up to 600 volts for motors, control circuits, transformers, etc… DC circuits up to 1000VDC including photovoltaic applications Non-load disconnect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USM - Midget - USM3I - Mersen
Newburyport, MA, USA
USM - Midget
USM3I
USM - Midget USM3I
Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties. Features IP20 Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended for DC applications Applications All circuits up to 600 volts for motors, control circuits, transformers, etc… DC circuits up to 1000VDC including photovoltaic applications Non-load disconnect

Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties.
Features

  • IP20 Finger-Safe (touch safe)
  • Optional visual blown fuse Indicator lights
  • DIN-rail mounting
  • Compact footprint
  • Quick, tool-free, easy fuse change outs
  • USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M
  • USCC use with: ATDR, ATMR, ATQR
  • ATM, DCT, ATMR recommended for DC applications

Applications

  • All circuits up to 600 volts for motors, control circuits, transformers, etc…
  • DC circuits up to 1000VDC including photovoltaic applications
  • Non-load disconnect
Supplier's Site Datasheet
Fuseholders - 2378-USM3I-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
2378-USM3I-ND
Fuseholders 2378-USM3I-ND
600V 30A 3P MID ULTSFE W/IND

600V 30A 3P MID ULTSFE W/IND

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuse Holders Fuse Holders
Product Number USM3I 2378-USM3I-ND
Product Name USM - Midget Fuseholders
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1739-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder - 3568 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuse Holder - 336943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details