Mersen Class G Fuseholders - Class G 40213G

Description
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips
Datasheet
Description
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class G Fuseholders - Class G - 40213G - Mersen
Newburyport, MA, USA
Class G Fuseholders - Class G
40213G
Class G Fuseholders - Class G 40213G
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips

Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy.
Features

  • Unique integral DIN-rail adapters for 15, 20 & 30A blocks
  • Unique adder-block design (all ampere ratings) for design flexibility
  • Spring reinforcing standard for 60A clips
  • Features high conductivity copper alloy fuse clips
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number 40213G
Product Name Class G Fuseholders - Class G
Normal Operating Current 0.0 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 631798-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details
Fuse Holder - 10000709 - Radwell International
Allen-Bradley / Rockwell Automation
View Details