Mersen Class T 600V Fuseholders - Class T 60315T

Description
Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors. Features Unique integral DIN-rail adapters for 600V, 30 & 60A blocks Full barrier design (30 & 60A) increases pole to pole safety Unique adder-block design (30 & 60A) for design flexibility Spring reinforcing standard for all 30 & 60A clips Features high conductivity copper alloy fuse clips Cool running high amperage (100 - 600A) connectors Copper connectors available 30 - 600A
Datasheet
Description
Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors. Features Unique integral DIN-rail adapters for 600V, 30 & 60A blocks Full barrier design (30 & 60A) increases pole to pole safety Unique adder-block design (30 & 60A) for design flexibility Spring reinforcing standard for all 30 & 60A clips Features high conductivity copper alloy fuse clips Cool running high amperage (100 - 600A) connectors Copper connectors available 30 - 600A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class T 600V Fuseholders - Class T - 60315T - Mersen
Newburyport, MA, USA
Class T 600V Fuseholders - Class T
60315T
Class T 600V Fuseholders - Class T 60315T
Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors. Features Unique integral DIN-rail adapters for 600V, 30 & 60A blocks Full barrier design (30 & 60A) increases pole to pole safety Unique adder-block design (30 & 60A) for design flexibility Spring reinforcing standard for all 30 & 60A clips Features high conductivity copper alloy fuse clips Cool running high amperage (100 - 600A) connectors Copper connectors available 30 - 600A

Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors.
Features

  • Unique integral DIN-rail adapters for 600V, 30 & 60A blocks
  • Full barrier design (30 & 60A) increases pole to pole safety
  • Unique adder-block design (30 & 60A) for design flexibility
  • Spring reinforcing standard for all 30 & 60A clips
  • Features high conductivity copper alloy fuse clips
  • Cool running high amperage (100 - 600A) connectors
  • Copper connectors available 30 - 600A
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number 60315T
Product Name Class T 600V Fuseholders - Class T
Normal Operating Current 0.0 to 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole 600V 400 A Fuse Block - 1491-N521 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Systems Fuse Holders - 2099300-1 - TE Connectivity
Specs
Normal Operating Current 16 to 63 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details