Mersen P-Block P266C

Description
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses
Request a Quote Datasheet
Description
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Block - P266C - Mersen
Newburyport, MA, USA
P-Block
P266C
P-Block P266C
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses

Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated
Features

  • Glass-filled polycarbonate or laminated phenolic insulator blocks with
  • studs to accommodate bolt-in fuses

Applications

  • Fuse blocks for semiconductor fuses
Supplier's Site Datasheet
Fuseholders - 2378-P266C-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
2378-P266C-ND
Fuseholders 2378-P266C-ND
FUSE BLOCK,SEMICONDUCTOR, FOR USE

FUSE BLOCK,SEMICONDUCTOR,FOR USE

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuse Holders Fuse Holders
Product Number P266C 2378-P266C-ND
Product Name P-Block Fuseholders
Normal Operating Current 0.0 to 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
1 Pole 600V 30 A Fuse Block - 1491-N161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details