Mersen USGCC - Class CC USGCC1I

Description
Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology. Features Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option visual blown fuse indicator DIN-rail mounting Compact footprint Environmentally conscious, RoHS compliant and lead free RECOMMENDED FUSE USAGE: USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2 USGCC use with Class CC Fuses: ATDR, ATQR, ATMR USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M Applications All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics Non-load disconnect
Datasheet
Description
Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology. Features Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option visual blown fuse indicator DIN-rail mounting Compact footprint Environmentally conscious, RoHS compliant and lead free RECOMMENDED FUSE USAGE: USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2 USGCC use with Class CC Fuses: ATDR, ATQR, ATMR USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M Applications All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics Non-load disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USGCC - Class CC - USGCC1I - Mersen
Newburyport, MA, USA
USGCC - Class CC
USGCC1I
USGCC - Class CC USGCC1I
Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology. Features Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance) Reduce wire installation time by up to 75% Highly reliable, maintenance free wire contact Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection Quick, tool-free, easy fuse change-outs IP20 finger-safe protection Option visual blown fuse indicator DIN-rail mounting Compact footprint Environmentally conscious, RoHS compliant and lead free RECOMMENDED FUSE USAGE: USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2 USGCC use with Class CC Fuses: ATDR, ATQR, ATMR USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M Applications All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics Non-load disconnect

Mersen’s USGCC & USGM series fuse holders deliver the ultimate ease-of-use, time (labor) saving and reliable solution available in the marketplace. Mersen is the first manufacturer to offer screw-less, spring pressure, wire termination technology into a power fuse holder, delivering the best of both technologies to its customers. Now you can experience the combined benefits of safety, ease-of-use, labor savings and reliability of UltraSafe fuse holders and spring pressure technology.
Features

  • Equipped with industry proven, patented WAGO CAGE CLAMP® technology (over 25 years of field experience and acceptance)
  • Reduce wire installation time by up to 75%
  • Highly reliable, maintenance free wire contact
  • Secure, vibration proof, corrosion resistant, temperature cycling resistant, cost saving wire connection
  • Quick, tool-free, easy fuse change-outs
  • IP20 finger-safe protection
  • Option visual blown fuse indicator
  • DIN-rail mounting
  • Compact footprint
  • Environmentally conscious, RoHS compliant and lead free
  • RECOMMENDED FUSE USAGE:
  • USGM use with Midget Fuses: ATQ, ATM, TRM, OTM, A60Q-2, DCT-2
  • USGCC use with Class CC Fuses: ATDR, ATQR, ATMR
  • USGM-HEL use with Photovoltaic Fuses: HP6M, HP10M

Applications

  • All circuits up to 750VAC / 1000VDC for power control, power distribution and power electronics
  • Non-load disconnect
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number USGCC1I
Product Name USGCC - Class CC
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AGU-522A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 338419 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 to 600 amps
View Details
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers