Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
MERSEN
62001 -- FUSE HOLDER
Mersen
Fuse Holder
62001
Description
FUSE BLOCK, 600 V, 62001. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
FUSE BLOCK, 600 V, 62001. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fuse Holder
51264979
Fuse Holder
51264979
FUSE BLOCK, 600 V, 62001. FREE 2 YEAR RADWELL WARRANTY
FUSE BLOCK, 600 V, 62001. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fuse Holders
Product Number
51264979
Product Name
Fuse Holder
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Auto Fuses holder - VF-127
Specs
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Rated Operating Voltage
500 volts
View Details
Allen-Bradley / Rockwell Automation
Fuse Block
1491-R162
Specs
Rated Operating Voltage
600 volts
View Details
2
suppliers
TE Connectivity
Fuse Holders
1SNF100022R0000
View Details
Keystone Electronics Corp.
Press-In PC Fuse Clip
3530
Specs
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details
3
suppliers