Mersen Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm E091935

Description
Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis Features Sturdy assembly with very high collision withstand Mounting as base with or without microswitch Polyester isolators for all applications Applications SI 36x127 BS fuse holder may be used for rolling stock “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators
Datasheet
Description
Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis Features Sturdy assembly with very high collision withstand Mounting as base with or without microswitch Polyester isolators for all applications Applications SI 36x127 BS fuse holder may be used for rolling stock “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm - E091935 - Mersen
Newburyport, MA, USA
Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm
E091935
Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm E091935
Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis Features Sturdy assembly with very high collision withstand Mounting as base with or without microswitch Polyester isolators for all applications Applications SI 36x127 BS fuse holder may be used for rolling stock “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators

Fuse holders for ferrule-type fuses - 20.6 x 190 - 36 x 127 - 36 x 190 - 36 x 250 - 36 x 400 Vibration withstand: These semiconductor AC/DC ferrule fuse holders are tested with sine vibrations carried out at ambient, scanning each of the 3 main axes. Spectrom: 1st segment (2 to 16 Hz) constant displacement x = 5 mm peak. 2nd segment (16 to 250 Hz) constant acceleration ? = 5 g peak. Exponential scanning speed: 1 octave per minute. Duration: 2 hours per axis
Features

  • Sturdy assembly with very high collision withstand
  • Mounting as base with or without microswitch
  • Polyester isolators for all applications

Applications

  • SI 36x127 BS fuse holder may be used for rolling stock
  • “TRAC” for SI 36x190 and SI 36x400 means that fuse holder may be used for rolling stock with reinforced fixing of clips on isolators
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number E091935
Product Name Fuse-bases for cylindrical fuse-links, diameters 20 and 36mm
Standard Fuse Size Accomodated Other; (36x127)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 2287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2846488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Street Lighting Fuse Boxes - 345474-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details