Mersen INNOZED® , D0 fuse-bases with touch protection X1032490

Description
INNOZED® is a fuse base for D0 fuse-links, sizes D01 and D02. It is designed for a fast mounting on DIN–rail in distribution boards and panels, for residential and industrial applications. INNOZED® has an integrated touch protection cover, that prevents from electrocution in built-in status. The use of comb-type busbars allows the positioning of the wires to be visually controlled. The use of wiring bus bars in the lower area of the terminal allows an easier insertion of the wires and visual control of the termination points at the same time. INNOZED® allows a flexibility in the connection configuration. The fixing clamps consist of two separate compartments, that ensures a secure connection of two different wires. It is possible to use wires with different cross-sections from 4mm² to 35mm² or two similar wires up to 16mm² cross section. Features Single pole and triple pole design Snap on fixing for DIN-rails 35mm Multi termination of 2 conductors (35mm² + 16mm²) or comb bus bar and cable possible Frame clamp 1.5–35 mm² fine stranded for direct clamping or with wire end sleeve, M = 3.0 – 4.0 Nm Space saving fuse base High safety during installation, operation and maintenance Extensive touch protection due to integrated cover Double function clamp up to 35mm² Large termination area and good termination conditions for outgoing feeders Installation in 45mm standard cut out Materials used are synthetic, free of silicon and halogen Applications Distribution boards for residential use panel boards for industrial use
Datasheet
Description
INNOZED® is a fuse base for D0 fuse-links, sizes D01 and D02. It is designed for a fast mounting on DIN–rail in distribution boards and panels, for residential and industrial applications. INNOZED® has an integrated touch protection cover, that prevents from electrocution in built-in status. The use of comb-type busbars allows the positioning of the wires to be visually controlled. The use of wiring bus bars in the lower area of the terminal allows an easier insertion of the wires and visual control of the termination points at the same time. INNOZED® allows a flexibility in the connection configuration. The fixing clamps consist of two separate compartments, that ensures a secure connection of two different wires. It is possible to use wires with different cross-sections from 4mm² to 35mm² or two similar wires up to 16mm² cross section. Features Single pole and triple pole design Snap on fixing for DIN-rails 35mm Multi termination of 2 conductors (35mm² + 16mm²) or comb bus bar and cable possible Frame clamp 1.5–35 mm² fine stranded for direct clamping or with wire end sleeve, M = 3.0 – 4.0 Nm Space saving fuse base High safety during installation, operation and maintenance Extensive touch protection due to integrated cover Double function clamp up to 35mm² Large termination area and good termination conditions for outgoing feeders Installation in 45mm standard cut out Materials used are synthetic, free of silicon and halogen Applications Distribution boards for residential use panel boards for industrial use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INNOZED® , D0 fuse-bases with touch protection - X1032490 - Mersen
Newburyport, MA, USA
INNOZED® , D0 fuse-bases with touch protection
X1032490
INNOZED® , D0 fuse-bases with touch protection X1032490
INNOZED® is a fuse base for D0 fuse-links, sizes D01 and D02. It is designed for a fast mounting on DIN–rail in distribution boards and panels, for residential and industrial applications. INNOZED® has an integrated touch protection cover, that prevents from electrocution in built-in status. The use of comb-type busbars allows the positioning of the wires to be visually controlled. The use of wiring bus bars in the lower area of the terminal allows an easier insertion of the wires and visual control of the termination points at the same time. INNOZED® allows a flexibility in the connection configuration. The fixing clamps consist of two separate compartments, that ensures a secure connection of two different wires. It is possible to use wires with different cross-sections from 4mm² to 35mm² or two similar wires up to 16mm² cross section. Features Single pole and triple pole design Snap on fixing for DIN-rails 35mm Multi termination of 2 conductors (35mm² + 16mm²) or comb bus bar and cable possible Frame clamp 1.5–35 mm² fine stranded for direct clamping or with wire end sleeve, M = 3.0 – 4.0 Nm Space saving fuse base High safety during installation, operation and maintenance Extensive touch protection due to integrated cover Double function clamp up to 35mm² Large termination area and good termination conditions for outgoing feeders Installation in 45mm standard cut out Materials used are synthetic, free of silicon and halogen Applications Distribution boards for residential use panel boards for industrial use

INNOZED® is a fuse base for D0 fuse-links, sizes D01 and D02. It is designed for a fast mounting on DIN–rail in distribution boards and panels, for residential and industrial applications. INNOZED® has an integrated touch protection cover, that prevents from electrocution in built-in status. The use of comb-type busbars allows the positioning of the wires to be visually controlled. The use of wiring bus bars in the lower area of the terminal allows an easier insertion of the wires and visual control of the termination points at the same time. INNOZED® allows a flexibility in the connection configuration. The fixing clamps consist of two separate compartments, that ensures a secure connection of two different wires. It is possible to use wires with different cross-sections from 4mm² to 35mm² or two similar wires up to 16mm² cross section.
Features

  • Single pole and triple pole design
  • Snap on fixing for DIN-rails 35mm
  • Multi termination of 2 conductors (35mm² + 16mm²)
  • or comb bus bar and cable possible
  • Frame clamp 1.5–35 mm² fine stranded
  • for direct clamping or with wire end sleeve, M = 3.0 – 4.0 Nm
  • Space saving fuse base
  • High safety during installation, operation and maintenance
  • Extensive touch protection due to integrated cover
  • Double function clamp up to 35mm²
  • Large termination area and good termination conditions for outgoing feeders
  • Installation in 45mm standard cut out
  • Materials used are synthetic, free of silicon and halogen

Applications

  • Distribution boards for residential use
  • panel boards for industrial use
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number X1032490
Product Name INNOZED® , D0 fuse-bases with touch protection
Standard Fuse Size Accomodated Other; (D01)
Normal Operating Current 16 to 63 amps
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 12C1498 - Newark, An Avnet Company
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0514-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2773922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details