Mersen 6SJ - Class J 60328SJ

Description
Mersen open style class J fuse blocks accommodate all class J fuses ranging from 0-600A, 600V. A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum wire. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. SJ fuse blocks are more compact than the traditional offering and feature a unique adder block configuration for multi-pole field assembly. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring reinforced or non-spring reinforced clips. Applications Recommended fuse usage Class J Blocks (600V) use with AJT, A4J, HSJ Ratings Volts: 600VAC/DC Amps: 30A, 60A, 100A; 200A, 400A, 600A SCCR: 200kA
Datasheet
Description
Mersen open style class J fuse blocks accommodate all class J fuses ranging from 0-600A, 600V. A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum wire. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. SJ fuse blocks are more compact than the traditional offering and feature a unique adder block configuration for multi-pole field assembly. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring reinforced or non-spring reinforced clips. Applications Recommended fuse usage Class J Blocks (600V) use with AJT, A4J, HSJ Ratings Volts: 600VAC/DC Amps: 30A, 60A, 100A; 200A, 400A, 600A SCCR: 200kA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6SJ - Class J - 60328SJ - Mersen
Newburyport, MA, USA
6SJ - Class J
60328SJ
6SJ - Class J 60328SJ
Mersen open style class J fuse blocks accommodate all class J fuses ranging from 0-600A, 600V. A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum wire. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. SJ fuse blocks are more compact than the traditional offering and feature a unique adder block configuration for multi-pole field assembly. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring reinforced or non-spring reinforced clips. Applications Recommended fuse usage Class J Blocks (600V) use with AJT, A4J, HSJ Ratings Volts: 600VAC/DC Amps: 30A, 60A, 100A; 200A, 400A, 600A SCCR: 200kA

Mersen open style class J fuse blocks accommodate all class J fuses ranging from 0-600A, 600V. A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum wire. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. SJ fuse blocks are more compact than the traditional offering and feature a unique adder block configuration for multi-pole field assembly. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring reinforced or non-spring reinforced clips.
Applications

  • Recommended fuse usage
  • Class J Blocks (600V) use with AJT, A4J, HSJ
  • Ratings
  • Volts: 600VAC/DC
  • Amps: 30A, 60A, 100A; 200A, 400A, 600A
  • SCCR: 200kA
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number 60328SJ
Product Name 6SJ - Class J
Normal Operating Current 0.0 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - D25535-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details
Fuse Holders - 2773908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Fuse Holders - 1739653 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
3 suppliers