Mersen P-Block P266L

Description
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses
Datasheet
Description
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Block - P266L - Mersen
Newburyport, MA, USA
P-Block
P266L
P-Block P266L
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses

Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated
Features

  • Glass-filled polycarbonate or laminated phenolic insulator blocks with
  • studs to accommodate bolt-in fuses

Applications

  • Fuse blocks for semiconductor fuses
Supplier's Site Datasheet
Fuse Holder - 58616456 - Radwell International
Willingboro, NJ, United States
Fuse Holder
58616456
Fuse Holder 58616456
FUSE BLOCK, STANDARD TYPE, SINGLE POLE, STUD TERMINAL, 1000 VAC/VDC, TORQUE 180 IN-LBS, SEMICONDUCTOR FUSE, FOR FUSE A100P 125-400 AMP, A100X A100Z 175-300 AMP, BOLT-IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, STANDARD TYPE, SINGLE POLE, STUD TERMINAL, 1000 VAC/VDC, TORQUE 180 IN-LBS, SEMICONDUCTOR FUSE, FOR FUSE A100P 125-400 AMP, A100X A100Z 175-300 AMP, BOLT-IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuse Holders Fuse Holders
Product Number P266L 58616456
Product Name P-Block Fuse Holder
Normal Operating Current 0.0 to 1000 amps 300 to 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95F2996 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 4727304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Fuse Clip with End Stop - 3532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0526-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details