Mersen Modulostar® US10, Modular fuse-holders F305054

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® US10, Modular fuse-holders - F305054 - Mersen
Newburyport, MA, USA
Modulostar® US10, Modular fuse-holders
F305054
Modulostar® US10, Modular fuse-holders F305054
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL + IEC version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Finger safe
  • Degree of protection: IP20
  • Optional visual blown fuse indicator
  • DIN rail mounting
  • Modular design
  • Lockable
  • Multi-pole assembly kit available
  • Sealable in closed and open position
  • Plastic material UL94V2 mini
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits, drive protection
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number F305054
Product Name Modulostar® US10, Modular fuse-holders
Standard Fuse Size Accomodated Other; (10x38)
Normal Operating Current 32 amps
Rated Operating Voltage 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-709Z -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 879824 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers