Mersen Modulostar® CMS27 - Ultrasafe™ US27 , Modular fuse-holders H320006

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holers are finger-safe inder IEC standards to an IP20 grade of protection. Including fuse changing, with the flick of a finger. Modular fuse-holders in size 27 are available in 1, 2 or 3 poles, with or without visual blown fuse indicators, in IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 27 the range offers the possibility to use microswitches (supplied with the holders or ordered seperatly) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch Designs available for DIN rail mounting and direct mounting on board Modular design Multi-pole assembly kit available Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 800V using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc. Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holers are finger-safe inder IEC standards to an IP20 grade of protection. Including fuse changing, with the flick of a finger. Modular fuse-holders in size 27 are available in 1, 2 or 3 poles, with or without visual blown fuse indicators, in IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 27 the range offers the possibility to use microswitches (supplied with the holders or ordered seperatly) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch Designs available for DIN rail mounting and direct mounting on board Modular design Multi-pole assembly kit available Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 800V using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc. Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CMS27 - Ultrasafe™ US27 , Modular fuse-holders - H320006 - Mersen
Newburyport, MA, USA
Modulostar® CMS27 - Ultrasafe™ US27 , Modular fuse-holders
H320006
Modulostar® CMS27 - Ultrasafe™ US27 , Modular fuse-holders H320006
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holers are finger-safe inder IEC standards to an IP20 grade of protection. Including fuse changing, with the flick of a finger. Modular fuse-holders in size 27 are available in 1, 2 or 3 poles, with or without visual blown fuse indicators, in IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 27 the range offers the possibility to use microswitches (supplied with the holders or ordered seperatly) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch Designs available for DIN rail mounting and direct mounting on board Modular design Multi-pole assembly kit available Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 800V using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc. Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holers are finger-safe inder IEC standards to an IP20 grade of protection. Including fuse changing, with the flick of a finger. Modular fuse-holders in size 27 are available in 1, 2 or 3 poles, with or without visual blown fuse indicators, in IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 27 the range offers the possibility to use microswitches (supplied with the holders or ordered seperatly) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Finger safe
  • Degree of protection: IP20
  • Optional visual blown fuse indicator & microswitch
  • Designs available for DIN rail mounting and direct mounting on board
  • Modular design
  • Multi-pole assembly kit available
  • Plastic material UL94V2 mini
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 800V using semiconductor fuses for protection of small inverters, UPS systems, motor drives, etc.
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number H320006
Product Name Modulostar® CMS27 - Ultrasafe™ US27 , Modular fuse-holders
Standard Fuse Size Accomodated Other; (27x60)
Normal Operating Current 140 amps
Rated Operating Voltage 800 volts
Mounting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses holder - VF-72 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Rated Operating Voltage 12 to 32 volts
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details