Mersen Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 K098909

Description
Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars or insulated bars mounting type Welding on P.C.B. mounting type (MR 10 CI)
Datasheet
Description
Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars or insulated bars mounting type Welding on P.C.B. mounting type (MR 10 CI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 - K098909 - Mersen
Newburyport, MA, USA
Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55
K098909
Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 K098909
Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars or insulated bars mounting type Welding on P.C.B. mounting type (MR 10 CI)

Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders.
Features

  • Silver plated copper clips: extremely high thermal and electric conductivity
  • (except nickel plated copper for MR20)
  • Stainless steel pressure springs: highly resistant to salt spray
  • Screwing on isolators mounting type
  • Screwing on bars or insulated bars mounting type
  • Welding on P.C.B. mounting type (MR 10 CI)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number K098909
Product Name Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55
Normal Operating Current 1 to 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2165351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F2)
View Details
1 Pole Fuse Holder - 1492-FB1C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, yellow - 3568-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers