Mersen Modulostar® CMC8 M1062680

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed and open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits, metering Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed and open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits, metering Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CMC8 - M1062680 - Mersen
Newburyport, MA, USA
Modulostar® CMC8
M1062680
Modulostar® CMC8 M1062680
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed and open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Schock and vibration tested for marine and railway applications Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits, metering Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Modular design
  • Compact design for space saving
  • DIN rail mounting
  • Degree of protection: IP20
  • Finger safe
  • Easy access to the fuse
  • Lockable without accessory
  • Sealable in closed and open position
  • Optional visual blown fuse indicator
  • Multi-pole assembly kit available
  • Plastic material UL94V2 mini
  • Plastic material R22HL2 for railway application
  • Flame retardant materials with glow wire flammability index to 960°C
  • Schock and vibration tested for marine and railway applications

Applications

  • All circuits up to 500VAC for protection of motors,
  • transformers, low voltage distribution, control circuits, metering
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number M1062680
Product Name Modulostar® CMC8
Standard Fuse Size Accomodated Other; (8x32)
Normal Operating Current 25 amps
Rated Operating Voltage 400 volts
Mounting DIN rail acc. EN 60715
Unlock Full Specs
to access all available technical data

Similar Products

Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Power Fuses Fuse Holders/Fuse Bases - VCB14/VRB14-63(L) -  - VICFUSE
Specs
Normal Operating Current 63 amps
Rated Operating Voltage 690 to 1500 volts
Approvals / Ratings UL
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical - FBS1 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details