Mersen Modulostar® CUSCC P1062797

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUSCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUSCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CUSCC - P1062797 - Mersen
Newburyport, MA, USA
Modulostar® CUSCC
P1062797
Modulostar® CUSCC P1062797
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUSCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR. Features Modular design Compact design for space saving DIN rail mounting Degree of protection: IP20 Finger safe Easy access to the fuse Lockable without accessory Sealable in closed & open position Optional visual blown fuse indicator Multi-pole assembly kit available Plastic material UL94V2 mini Plastic material R22HL2 for railway application Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUSCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR.
Features

  • Modular design
  • Compact design for space saving
  • DIN rail mounting
  • Degree of protection: IP20
  • Finger safe
  • Easy access to the fuse
  • Lockable without accessory
  • Sealable in closed & open position
  • Optional visual blown fuse indicator
  • Multi-pole assembly kit available
  • Plastic material UL94V2 mini
  • Plastic material R22HL2 for railway application
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number P1062797
Product Name Modulostar® CUSCC
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - AFS-522D -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 990886-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 2773909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 333786 - Radwell International
Allen-Bradley / Rockwell Automation
View Details