Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
MERSEN
GSA15 -- CIRCUIT PROTECTION FUSES & FUSE HOLDERS, SOLAR
Mersen
Circuit Protection Fuses & Fuse Holders, Solar
GSA15
Description
Circuit Protection Fuses & Fuse Holders, Solar
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Circuit Protection Fuses & Fuse Holders, Solar
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Circuit Protection Fuses & Fuse Holders, Solar
GSA15
Circuit Protection Fuses & Fuse Holders, Solar
GSA15
Circuit Protection Fuses & Fuse Holders, Solar
Circuit Protection Fuses & Fuse Holders, Solar
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Fuse Holders
Product Number
GSA15
Product Name
Circuit Protection Fuses & Fuse Holders, Solar
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
In-Line Fuse Holders - VF-209F2
View Details
RS Components, Ltd.
Fuse Holders
5234933
Specs
Standard Fuse Size Accomodated
Other; (5.2 x 20mm)
View Details
Allen-Bradley / Rockwell Automation
3 Pole 250V 30 A Fuse Block
1491-R226
Specs
Rated Operating Voltage
250 volts
View Details
Keystone Electronics Corp.
THM-Vertical Entry Mini Auto Blade Fuse Holder, Red
3568-10
Specs
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Mounting
THM
View Details
2
suppliers