Mersen Compact fuse holders CCR N218213

Description
The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Single pole + neutral conductor in one single module Finger safe Degree of protection: IP20 DIN rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street lighting connection boxes - street christmas light connecting boxes - swimming pool connecting boxes
Request a Quote Datasheet
Description
The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Single pole + neutral conductor in one single module Finger safe Degree of protection: IP20 DIN rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street lighting connection boxes - street christmas light connecting boxes - swimming pool connecting boxes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact fuse holders CCR - N218213 - Mersen
Newburyport, MA, USA
Compact fuse holders CCR
N218213
Compact fuse holders CCR N218213
The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material. Features Very compact design for small space applications Single pole + neutral conductor in one single module Finger safe Degree of protection: IP20 DIN rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street lighting connection boxes - street christmas light connecting boxes - swimming pool connecting boxes

The innovative and comprehensive range of Mersen fuse-holders. CCR fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). CCR fuse-holders are available in 1, 2, 3 poles, in IEC version in a very special compact design. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. CCR range is made of tough and durable thermoplastic material.
Features

  • Very compact design for small space applications
  • Single pole + neutral conductor in one single module
  • Finger safe
  • Degree of protection: IP20
  • DIN rail mounting
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 500VAC for protection of motors,
  • transformers, low voltage distribution, control circuits
  • Non-load operation
  • Special applications where small room is available:
  • - street lighting connection boxes
  • - street christmas light connecting boxes
  • - swimming pool connecting boxes
Supplier's Site Datasheet
Fuse Holders - 2875799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2875799
Fuse Holders 2875799
Mersen N218213 / CCR101

Mersen N218213 / CCR101

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number N218213 2875799
Product Name Compact fuse holders CCR Fuse Holders
Standard Fuse Size Accomodated Other; (10x38) Other; (10 x 38mm)
Normal Operating Current 25 to 32 amps
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3637-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Street Lighting Fuse Boxes - 655222-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3 Pole 250V 30 A Fuse Block - 1491-R226 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details