Mersen Fuse Holder, 10 X 38Mm; Fuse Holder Type Mersen/ferraz Shawmut CMS101

Description
FUSE HOLDER, 10 X 38MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:Modulostar® CMS10 Series; Voltage Rating VAC:690V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 10 X 38MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:Modulostar® CMS10 Series; Voltage Rating VAC:690V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 10 X 38Mm; Fuse Holder Type Mersen/ferraz Shawmut - 24C9258 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10 X 38Mm; Fuse Holder Type Mersen/ferraz Shawmut
24C9258
Fuse Holder, 10 X 38Mm; Fuse Holder Type Mersen/ferraz Shawmut 24C9258
FUSE HOLDER, 10 X 38MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:Modulostar® CMS10 Series; Voltage Rating VAC:690V RoHS Compliant: Yes

FUSE HOLDER, 10 X 38MM; Fuse Holder Type:Semiconductor Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:Modulostar® CMS10 Series; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24C9258
Product Name Fuse Holder, 10 X 38Mm; Fuse Holder Type Mersen/ferraz Shawmut
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Holders - HTB-36I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 486-3930-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details