Mersen USM - Midget USM1I-DC24

Description
Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties. Features IP20 Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended for DC applications Applications All circuits up to 600 volts for motors, control circuits, transformers, etc… DC circuits up to 1000VDC including photovoltaic applications Non-load disconnect
Datasheet
Description
Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties. Features IP20 Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended for DC applications Applications All circuits up to 600 volts for motors, control circuits, transformers, etc… DC circuits up to 1000VDC including photovoltaic applications Non-load disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USM - Midget - USM1I-DC24 - Mersen
Newburyport, MA, USA
USM - Midget
USM1I-DC24
USM - Midget USM1I-DC24
Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties. Features IP20 Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended for DC applications Applications All circuits up to 600 volts for motors, control circuits, transformers, etc… DC circuits up to 1000VDC including photovoltaic applications Non-load disconnect

Mersen UltraSafe Modular Fuse holders introduce a new level of safety for Class CC (USCC) and Midget 1-1/2" x 13/32" (USM) AC and DC rated fuses up to 30 amperes. UltraSafe holders qualify as “Fingersafe” under IEC and DIN standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). UltraSafe holders are available in 1, 2, 3 or 4 poles, with or without visual blown-fuse indicators in each pole. Multi-pole units can also be field assembled by ordering pin-tie handles. UltraSafe holders save up to 15% mounting space and any combination can be snapped onto 35mm DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties.
Features

  • IP20 Finger-Safe (touch safe)
  • Optional visual blown fuse Indicator lights
  • DIN-rail mounting
  • Compact footprint
  • Quick, tool-free, easy fuse change outs
  • USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M
  • USCC use with: ATDR, ATMR, ATQR
  • ATM, DCT, ATMR recommended for DC applications

Applications

  • All circuits up to 600 volts for motors, control circuits, transformers, etc…
  • DC circuits up to 1000VDC including photovoltaic applications
  • Non-load disconnect
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number USM1I-DC24
Product Name USM - Midget
Normal Operating Current 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 250V 30 A Fuse Block - 1491-N125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Street Lighting Fuse Boxes - 173580-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details