Mersen Modulostar® CMS22, Modular fuse-holders P331098

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 14 or 22, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Shock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits. Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 14 or 22, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Shock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits. Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CMS22, Modular fuse-holders - P331098 - Mersen
Newburyport, MA, USA
Modulostar® CMS22, Modular fuse-holders
P331098
Modulostar® CMS22, Modular fuse-holders P331098
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 14 or 22, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Shock and vibration tested for marine and railway applications Applications All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits. Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In size 14 or 22, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Finger safe
  • Degree of protection: IP20
  • Optional visual blown fuse indicator
  • DIN rail mounting
  • Modular design
  • Lockable
  • Multi-pole assembly kit available
  • Sealable in closed and open position
  • Plastic material UL94V2 mini
  • Flame retardant materials with glow wire flammability index to 960°C
  • Shock and vibration tested for marine and railway applications

Applications

  • All circuits up to 690V for protection of motors, transformers, low voltage distribution, control circuits.
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number P331098
Product Name Modulostar® CMS22, Modular fuse-holders
Standard Fuse Size Accomodated Other; (22x58)
Normal Operating Current 125 amps
Rated Operating Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Street Lighting Fuse Boxes - CS0584-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details