Mersen Class J Fuseholders - Class J 62001J

Description
A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum conductors. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. 30A, 60A and the new 100A SJ fuse blocks feature a unique adder block configuration which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring-reinforced or non-spring reinforced clips. Space saving options are now available in the 30A and 100A configurations which are noted in the product selection tables. Features Class J Blocks (600V) use with AJT, A4J, HSJ
Request a Quote Datasheet
Description
A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum conductors. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. 30A, 60A and the new 100A SJ fuse blocks feature a unique adder block configuration which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring-reinforced or non-spring reinforced clips. Space saving options are now available in the 30A and 100A configurations which are noted in the product selection tables. Features Class J Blocks (600V) use with AJT, A4J, HSJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class J Fuseholders - Class J - 62001J - Mersen
Newburyport, MA, USA
Class J Fuseholders - Class J
62001J
Class J Fuseholders - Class J 62001J
A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum conductors. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. 30A, 60A and the new 100A SJ fuse blocks feature a unique adder block configuration which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring-reinforced or non-spring reinforced clips. Space saving options are now available in the 30A and 100A configurations which are noted in the product selection tables. Features Class J Blocks (600V) use with AJT, A4J, HSJ

A choice of screw, pressure plate, box and special order stud connectors fit a wide range of stranded or solid copper or aluminum conductors. Insulators are either molded glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. 30A, 60A and the new 100A SJ fuse blocks feature a unique adder block configuration which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper, with a choice of spring-reinforced or non-spring reinforced clips. Space saving options are now available in the 30A and 100A configurations which are noted in the product selection tables.
Features

  • Class J Blocks (600V) use with AJT, A4J, HSJ
Supplier's Site Datasheet
Fuseholders - 2378-62001J-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
2378-62001J-ND
Fuseholders 2378-62001J-ND
FUSE BLOCK,CLASS J SPRING REINFO

FUSE BLOCK,CLASS J SPRING REINFO

Buy Now Datasheet
Fuse Holder - 58651105 - Radwell International
Willingboro, NJ, United States
Fuse Holder
58651105
Fuse Holder 58651105
FUSE BLOCK, 600V, 200A, 1P, SBX, TIN-PLATE ALUMINUM BOX, SIDE-CLIP. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, 600V, 200A, 1P, SBX, TIN-PLATE ALUMINUM BOX, SIDE-CLIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 62001J 2378-62001J-ND 58651105
Product Name Class J Fuseholders - Class J Fuseholders Fuse Holder
Normal Operating Current 0.0 to 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0031.9162-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
3 Pole 250V 30 A Fuse Block - 1491-R125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Snap-In PC Fuse Clip - 3500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 20 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuseholders - CCM1662-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details