Mersen NEOZED D0 fuse-bases 400VAC W215552

Description
The D0 fuse-system is installed in low voltage ditribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. This system is the newest generation of screw fuse-system in the german DIN standard and is designed for 400VAC/250VDC networks. The D0 fuse-bases are available in the sizes D01, D02 and D03. D0 fuse-bases are used in combination with D0 fuse-links for the protection of cables and power lines. D0 fuse-links limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. They also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due coloured indicator un top contact Low power dissipation Optimized size Resistant to aging Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Datasheet
Description
The D0 fuse-system is installed in low voltage ditribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. This system is the newest generation of screw fuse-system in the german DIN standard and is designed for 400VAC/250VDC networks. The D0 fuse-bases are available in the sizes D01, D02 and D03. D0 fuse-bases are used in combination with D0 fuse-links for the protection of cables and power lines. D0 fuse-links limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. They also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due coloured indicator un top contact Low power dissipation Optimized size Resistant to aging Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEOZED D0 fuse-bases 400VAC - W215552 - Mersen
Newburyport, MA, USA
NEOZED D0 fuse-bases 400VAC
W215552
NEOZED D0 fuse-bases 400VAC W215552
The D0 fuse-system is installed in low voltage ditribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. This system is the newest generation of screw fuse-system in the german DIN standard and is designed for 400VAC/250VDC networks. The D0 fuse-bases are available in the sizes D01, D02 and D03. D0 fuse-bases are used in combination with D0 fuse-links for the protection of cables and power lines. D0 fuse-links limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. They also protect equipments and installations against dynamic effects of high short circuit currents. Features Insulated body suitable for high mechanical and thermal impacts Top and bottom contacts made of nickel plated copper alloy Safe cut-off short circuits and over currents due to special design of fuse element Clear indication of operation condition due coloured indicator un top contact Low power dissipation Optimized size Resistant to aging Applications House incoming units Meter distribution units Distribution cabinets Installation cabinets Fuse boxes

The D0 fuse-system is installed in low voltage ditribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. This system is the newest generation of screw fuse-system in the german DIN standard and is designed for 400VAC/250VDC networks. The D0 fuse-bases are available in the sizes D01, D02 and D03. D0 fuse-bases are used in combination with D0 fuse-links for the protection of cables and power lines. D0 fuse-links limit and cut-off unacceptable overcurrents and short circuit currents up to their nominal breaking capacity. They also protect equipments and installations against dynamic effects of high short circuit currents.
Features

  • Insulated body suitable for high mechanical and thermal impacts
  • Top and bottom contacts made of nickel plated copper alloy
  • Safe cut-off short circuits and over currents due to special design of fuse element
  • Clear indication of operation condition due coloured indicator un top contact
  • Low power dissipation
  • Optimized size
  • Resistant to aging

Applications

  • House incoming units
  • Meter distribution units
  • Distribution cabinets
  • Installation cabinets
  • Fuse boxes
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number W215552
Product Name NEOZED D0 fuse-bases 400VAC
Standard Fuse Size Accomodated Other; (D02)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Fuse Entry Standard Auto Blade-THM - 3560 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse Blocks - VFPTF18SMD -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholder Open Design, 5 x 20 mm, THT, Cover - OG (Holder) 5x20 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details