Mersen P-Block P243G

Description
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses
Datasheet
Description
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Block - P243G - Mersen
Newburyport, MA, USA
P-Block
P243G
P-Block P243G
Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated Features Glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses Applications Fuse blocks for semiconductor fuses

Mersen P-Block series for Form 101 fuses are glass-filled polycarbonate or laminated phenolic insulator blocks with studs to accommodate bolt-in fuses. All studs, clips and mounting hardware are tin or zinc-plated
Features

  • Glass-filled polycarbonate or laminated phenolic insulator blocks with
  • studs to accommodate bolt-in fuses

Applications

  • Fuse blocks for semiconductor fuses
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number P243G
Product Name P-Block
Normal Operating Current 0.0 to 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - F45931-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers