Mersen Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 C098994

Description
Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars or insulated bars mounting type Welding on P.C.B. mounting type (MR 10 CI)
Request a Quote Datasheet
Description
Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars or insulated bars mounting type Welding on P.C.B. mounting type (MR 10 CI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 - C098994 - Mersen
Newburyport, MA, USA
Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55
C098994
Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 C098994
Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders. Features Silver plated copper clips: extremely high thermal and electric conductivity (except nickel plated copper for MR20) Stainless steel pressure springs: highly resistant to salt spray Screwing on isolators mounting type Screwing on bars or insulated bars mounting type Welding on P.C.B. mounting type (MR 10 CI)

Mersen offers an extensive offer of fuse clips for low voltage and high voltage cylindrical fuses They match perfectly our selection of fuses. They are designed to mount easily, to save space and provide tight contact. You can choose from a wide range of traditional and space-saving fuse blocks, fuse clips and fuse holders.
Features

  • Silver plated copper clips: extremely high thermal and electric conductivity
  • (except nickel plated copper for MR20)
  • Stainless steel pressure springs: highly resistant to salt spray
  • Screwing on isolators mounting type
  • Screwing on bars or insulated bars mounting type
  • Welding on P.C.B. mounting type (MR 10 CI)
Supplier's Site Datasheet
Fuse Clips - 3759749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Clips
3759749
Fuse Clips 3759749
Mersen C098994 / MR10RESSORTSP Fuse Clip

Mersen C098994 / MR10RESSORTSP Fuse Clip

Supplier's Site

Technical Specifications

  Mersen RS Components, Ltd.
Product Category Fuse Holders Fuse Holders
Product Number C098994 3759749
Product Name Clips for Cylindrical fuses IEC, Ø sizes 10, 14, 20, 22, 27, 36, 45, 55 Fuse Clips
Normal Operating Current 1 to 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 8674359 - RS Components, Ltd.
Specs
Operating Temperature -40 F (-40 C)
View Details
2 suppliers
Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details