Mersen NEOKIT , D0 fuse-disconnectors 400VAC K1004396

Description
The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. NEOKIT fuse-disconnector size D01, 16A is designed for 400VAC application. D0 fuse-disconnectors are used in combination with D0 fuse-links "gG" for the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their rated breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Small footprint reduced width compared to standard D0 fuse-bases Insulated body suitable for high mechanical and thermal impacts Low power dissipation Resistant to aging Applications Control panels Distribution cabinets Installation cabinets
Datasheet
Description
The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. NEOKIT fuse-disconnector size D01, 16A is designed for 400VAC application. D0 fuse-disconnectors are used in combination with D0 fuse-links "gG" for the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their rated breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Small footprint reduced width compared to standard D0 fuse-bases Insulated body suitable for high mechanical and thermal impacts Low power dissipation Resistant to aging Applications Control panels Distribution cabinets Installation cabinets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEOKIT , D0 fuse-disconnectors 400VAC - K1004396 - Mersen
Newburyport, MA, USA
NEOKIT , D0 fuse-disconnectors 400VAC
K1004396
NEOKIT , D0 fuse-disconnectors 400VAC K1004396
The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. NEOKIT fuse-disconnector size D01, 16A is designed for 400VAC application. D0 fuse-disconnectors are used in combination with D0 fuse-links "gG" for the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their rated breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents. Features Small footprint reduced width compared to standard D0 fuse-bases Insulated body suitable for high mechanical and thermal impacts Low power dissipation Resistant to aging Applications Control panels Distribution cabinets Installation cabinets

The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. NEOKIT fuse-disconnector size D01, 16A is designed for 400VAC application. D0 fuse-disconnectors are used in combination with D0 fuse-links "gG" for the protection of cables and power lines. They limit and cut-off unacceptable overcurrents and short circuit currents up to their rated breaking capacity. D0 fuse-links "gG" also protect equipments and installations against dynamic effects of high short circuit currents.
Features

  • Small footprint
  • reduced width compared to standard D0 fuse-bases
  • Insulated body suitable for high mechanical and thermal impacts
  • Low power dissipation
  • Resistant to aging

Applications

  • Control panels
  • Distribution cabinets
  • Installation cabinets
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number K1004396
Product Name NEOKIT , D0 fuse-disconnectors 400VAC
Standard Fuse Size Accomodated Other; (D01)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 541838-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Heavy Duty Fuse Clip, 10.3 x 38 /10.3 x 85 mm, 1500 VAC/VDC, 32 A - CSO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 32 amps
Rated Operating Voltage 1500 volts
View Details