Mersen Modulostar® CMS8, Modular fuse-holders C305005

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® CMS8, Modular fuse-holders - C305005 - Mersen
Newburyport, MA, USA
Modulostar® CMS8, Modular fuse-holders
C305005
Modulostar® CMS8, Modular fuse-holders C305005
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Lockable Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 mini Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in IEC version or IEC + UL version. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic or thermoset material.
Features

  • Finger safe
  • Degree of protection: IP20
  • Optional visual blown fuse indicator
  • DIN rail mounting
  • Modular design
  • Lockable
  • Multi-pole assembly kit available
  • Sealable in closed and open position
  • Plastic material UL94V2 mini
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 500VAC for protection of motors,
  • transformers, low voltage distribution, control circuits
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number C305005
Product Name Modulostar® CMS8, Modular fuse-holders
Standard Fuse Size Accomodated Other; (8x32)
Normal Operating Current 25 amps
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 6.3 x 32 mm, Fingergrip, IP68 - 231549P - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 1444537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 50 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse Holder - 334179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 357322-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details