Mersen Class G Fuseholders - Class G 40608G

Description
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips
Datasheet
Description
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class G Fuseholders - Class G - 40608G - Mersen
Newburyport, MA, USA
Class G Fuseholders - Class G
40608G
Class G Fuseholders - Class G 40608G
Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy. Features Unique integral DIN-rail adapters for 15, 20 & 30A blocks Unique adder-block design (all ampere ratings) for design flexibility Spring reinforcing standard for 60A clips Features high conductivity copper alloy fuse clips

Mersen Class G fuse blocks accommodate all 15, 20, 30 and 60 ampere Class G fuses. A choice of box, screw or pressure-plate connectors fit a wide range of stranded or solid copper wire. Insulators are glassfilled polycarbonate (GFPC) with verified dielectric strength in excess of 2500V. Fuse blocks feature a unique adder block which can be snapped onto 1-, 2-, or 3-pole blocks to form multi-pole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity tin-plated copper alloy.
Features

  • Unique integral DIN-rail adapters for 15, 20 & 30A blocks
  • Unique adder-block design (all ampere ratings) for design flexibility
  • Spring reinforcing standard for 60A clips
  • Features high conductivity copper alloy fuse clips
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number 40608G
Product Name Class G Fuseholders - Class G
Normal Operating Current 0.0 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - ATS-06TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse Holder - 336943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details