Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors Features
Unique integral DIN-rail adapters for 600V, 30 & 60A blocks
Full barrier design (30 & 60A) increases pole to pole safety
Unique adder-block design (30 & 60A) for design flexibility
Spring reinforcing standard for all 30 & 60A clips
Features high conductivity copper alloy fuse clips
Cool running high amperage (100 - 600A) connectors
Copper connectors available 30 - 600A
Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors
Features
- Unique integral DIN-rail adapters for 600V, 30 & 60A blocks
- Full barrier design (30 & 60A) increases pole to pole safety
- Unique adder-block design (30 & 60A) for design flexibility
- Spring reinforcing standard for all 30 & 60A clips
- Features high conductivity copper alloy fuse clips
- Cool running high amperage (100 - 600A) connectors
- Copper connectors available 30 - 600A