Mersen Modulostar® USBCC, Modular Fuse-Holders for Fuse-Links Class CC S305042

Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders USBCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet
Description
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders USBCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modulostar® USBCC, Modular Fuse-Holders for Fuse-Links Class CC - S305042 - Mersen
Newburyport, MA, USA
Modulostar® USBCC, Modular Fuse-Holders for Fuse-Links Class CC
S305042
Modulostar® USBCC, Modular Fuse-Holders for Fuse-Links Class CC S305042
The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders USBCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator DIN rail mounting Modular design Multi-pole assembly kit available Sealable in closed and open position Plastic material UL94V2 Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection Non-load operation

The innovative and comprehensive Modulostar® range of Mersen fuse-holders. Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders USBCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator. Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material. They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR.
Features

  • Finger safe
  • Degree of protection: IP20
  • Optional visual blown fuse indicator
  • DIN rail mounting
  • Modular design
  • Multi-pole assembly kit available
  • Sealable in closed and open position
  • Plastic material UL94V2
  • Flame retardant materials with glow wire flammability index to 960°C

Applications

  • All circuits up to 600V for protection of motors, transformers, low voltage distribution, control circuits, drive protection
  • Non-load operation
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuse Holders
Product Number S305042
Product Name Modulostar® USBCC, Modular Fuse-Holders for Fuse-Links Class CC
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-12E Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - EK4381-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
View Details
Circuit Protection -Fuseholders -  - Win Source Electronics
Specs
Normal Operating Current 32 amps
Mounting Through Hole
View Details
Fuse Clip without End Stop - 3567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers