Mersen Fuseholders 30311

Description
MIDGET FUSEBLOCK 600V 30A 1P S
Request a Quote Datasheet
Description
MIDGET FUSEBLOCK 600V 30A 1P S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 2378-30311-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
2378-30311-ND
Fuseholders 2378-30311-ND
MIDGET FUSEBLOCK 600V 30A 1P S

MIDGET FUSEBLOCK 600V 30A 1P S

Buy Now Datasheet
Fuse Holder - 58651644 - Radwell International
Willingboro, NJ, United States
Fuse Holder
58651644
Fuse Holder 58651644
FUSE HOLDER, 30 AMP, 1 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 30 AMP, 1 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder -  - Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
FERRAZ SHAWMUT Panel Accessories 30311

FERRAZ SHAWMUT Panel Accessories 30311

Supplier's Site

Technical Specifications

  DigiKey Radwell International Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 2378-30311-ND 58651644
Product Name Fuseholders Fuse Holder Fuse Holder
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 5 x 20 mm; 1 pole; Fingergrip and Extra-Safe - 70080761 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
TE5 / PC Fuse Holder, Low Profile - 3553 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
Fuse Block - 1491-R433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2773908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details