Mersen US6J - Class J US6J2

Description
Mersen UltraSafe Modular 600 Volt Fuse Holders for Class J fuses introduce a new level of safety and ease for installing or replacing Class J fuses. UltraSafe holders qualify as “finger-safe” to an IP20 grade of protection under IEC standards. The US3J accommodates 30A Class J or 22 x 58 mm French Ferrule* fuses. The US6J is for 60A Class J fuses. UltraSafe holders are available in compact 1, 2, or 3 pole units, with or without blown-fuse indicators in each pole. Multi-pole units can also be made up in the field by using the multiplepole Assembly Kits. All units have provisions for locking in the open position for safety during fuse changeouts or equipment servicing. US3J and US6J holders can be snap-mounted to 35 mm DIN-rail and they have a unique latch which will stay open to allow re-positioning of the holder in the future. UltraSafe body material is tough and durable polyamide. *Holder not UL listed when installed with French Ferrule fuses. RECOMMENDED FUSE USAGE: *US3J, US6J use with AJT, A4J, HSJ Features Finger-safe IP20 protection Optional indicator lights DIN-rail mount Compact footprint Quick, easy fuse change Applications 600 volt motors, transformers, lighting, heating, control circuits, general loads Non-load disconnect
Request a Quote Datasheet
Description
Mersen UltraSafe Modular 600 Volt Fuse Holders for Class J fuses introduce a new level of safety and ease for installing or replacing Class J fuses. UltraSafe holders qualify as “finger-safe” to an IP20 grade of protection under IEC standards. The US3J accommodates 30A Class J or 22 x 58 mm French Ferrule* fuses. The US6J is for 60A Class J fuses. UltraSafe holders are available in compact 1, 2, or 3 pole units, with or without blown-fuse indicators in each pole. Multi-pole units can also be made up in the field by using the multiplepole Assembly Kits. All units have provisions for locking in the open position for safety during fuse changeouts or equipment servicing. US3J and US6J holders can be snap-mounted to 35 mm DIN-rail and they have a unique latch which will stay open to allow re-positioning of the holder in the future. UltraSafe body material is tough and durable polyamide. *Holder not UL listed when installed with French Ferrule fuses. RECOMMENDED FUSE USAGE: *US3J, US6J use with AJT, A4J, HSJ Features Finger-safe IP20 protection Optional indicator lights DIN-rail mount Compact footprint Quick, easy fuse change Applications 600 volt motors, transformers, lighting, heating, control circuits, general loads Non-load disconnect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US6J - Class J - US6J2 - Mersen
Newburyport, MA, USA
US6J - Class J
US6J2
US6J - Class J US6J2
Mersen UltraSafe Modular 600 Volt Fuse Holders for Class J fuses introduce a new level of safety and ease for installing or replacing Class J fuses. UltraSafe holders qualify as “finger-safe” to an IP20 grade of protection under IEC standards. The US3J accommodates 30A Class J or 22 x 58 mm French Ferrule* fuses. The US6J is for 60A Class J fuses. UltraSafe holders are available in compact 1, 2, or 3 pole units, with or without blown-fuse indicators in each pole. Multi-pole units can also be made up in the field by using the multiplepole Assembly Kits. All units have provisions for locking in the open position for safety during fuse changeouts or equipment servicing. US3J and US6J holders can be snap-mounted to 35 mm DIN-rail and they have a unique latch which will stay open to allow re-positioning of the holder in the future. UltraSafe body material is tough and durable polyamide. *Holder not UL listed when installed with French Ferrule fuses. RECOMMENDED FUSE USAGE: *US3J, US6J use with AJT, A4J, HSJ Features Finger-safe IP20 protection Optional indicator lights DIN-rail mount Compact footprint Quick, easy fuse change Applications 600 volt motors, transformers, lighting, heating, control circuits, general loads Non-load disconnect

Mersen UltraSafe Modular 600 Volt Fuse Holders for Class J fuses introduce a new level of safety and ease for installing or replacing Class J fuses. UltraSafe holders qualify as “finger-safe” to an IP20 grade of protection under IEC standards. The US3J accommodates 30A Class J or 22 x 58 mm French Ferrule* fuses. The US6J is for 60A Class J fuses. UltraSafe holders are available in compact 1, 2, or 3 pole units, with or without blown-fuse indicators in each pole. Multi-pole units can also be made up in the field by using the multiplepole Assembly Kits. All units have provisions for locking in the open position for safety during fuse changeouts or equipment servicing. US3J and US6J holders can be snap-mounted to 35 mm DIN-rail and they have a unique latch which will stay open to allow re-positioning of the holder in the future. UltraSafe body material is tough and durable polyamide. *Holder not UL listed when installed with French Ferrule fuses. RECOMMENDED FUSE USAGE: *US3J, US6J use with AJT, A4J, HSJ
Features

  • Finger-safe IP20 protection
  • Optional indicator lights
  • DIN-rail mount
  • Compact footprint
  • Quick, easy fuse change

Applications

  • 600 volt motors, transformers, lighting, heating, control circuits, general loads
  • Non-load disconnect
Supplier's Site Datasheet
Fuseholders - 2378-US6J2-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
2378-US6J2-ND
Fuseholders 2378-US6J2-ND
60A J 2P ULTRASAFE

60A J 2P ULTRASAFE

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuse Holders Fuse Holders
Product Number US6J2 2378-US6J2-ND
Product Name US6J - Class J Fuseholders
Normal Operating Current 35 to 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clips - VF-700 -  - VICFUSE
Specs
Rated Operating Voltage 1500 volts
View Details
Fuse Holders - 6299925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
3 Pole 250V 30 A Fuse Block - 1491-R125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers