MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
SWITCH SNAP ACTION SPDT 10A 120V
| Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | 201LS151 | 201LS151 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary - Lever Not Included, 1NC 1NO SPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/Non-Plug-in | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) |
| Actuator Type | Standard Roller | |
| Operating Temp | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Maximum Current Rating | 10 amps | 10 amps |