Honeywell Sensing & IoT MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 2NC 2NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/ 11LS3

Description
MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Request a Quote Datasheet
Description
MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 2NC 2NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/ - 11LS3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 2NC 2NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/
11LS3
MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 2NC 2NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/ 11LS3
MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.

MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.

Supplier's Site Datasheet
Limit Switches - 11LS3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
11LS3
Limit Switches 11LS3
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Switch, Limit, 240V, 10A, Side Rotary; Limit Switch Actuator Honeywell - 39B4387 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Limit, 240V, 10A, Side Rotary; Limit Switch Actuator Honeywell
39B4387
Switch, Limit, 240V, 10A, Side Rotary; Limit Switch Actuator Honeywell 39B4387
SWITCH, LIMIT, 240V, 10A, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.51N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, LIMIT, 240V, 10A, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.51N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Limit Switches
11LS3
Switches - Limit Switches 11LS3
SWITCH SNAP ACTION DPDT 10A 125V

SWITCH SNAP ACTION DPDT 10A 125V

Supplier's Site
Limit Switches - 11LS3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
11LS3
Limit Switches 11LS3
Limit Switches LIMIT SWITCH

Limit Switches LIMIT SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number 11LS3 11LS3 39B4387 11LS3 11LS3
Product Name MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 2NC 2NO DPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Compact/ Limit Switches Switch, Limit, 240V, 10A, Side Rotary; Limit Switch Actuator Honeywell Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (DB/DM) Single Pole, Double Throw (SPDT)
Actuator Type Standard Roller
Operating Temp -29 to 71 C (-20.2 to 160 F) -29 to 71 C (-20.2 to 160 F)
Maximum Current Rating 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 4050 - 4350 Degrees - S9200A-G163-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details