SWITCH SAFETY LMT 3PST 1.5A 240V
Limit Switches SAFETY LIMIT SWITCH 240VAC 5A METAL BODY
SAFETY LIMIT SWITCH 240VAC 5A ME
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 5452-XCSD3719N12-ND | XCSD3719N12 | XCSD3719N12 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Mantained Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | 3PST-2NC/1NO | 3PST-2NC/1NO | |
| Actuator Type | Standard Roller | ||
| Connections | Screw Terminal; Screw Terminal |