Edmund Optics Inc. 4" x 5" Green Optical Cast Plastic Filter NT43-935

Description
Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols) Excellent Thermal Resistance Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.
Description
Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols) Excellent Thermal Resistance Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4" x 5" Green Optical Cast Plastic Filter
NT43-935
4" x 5" Green Optical Cast Plastic Filter NT43-935
Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols) Excellent Thermal Resistance Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.
  • Highest Transmission and Lowest Haze of Available Transparent Plastics
  • At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics
  • Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali and Alcohols)
  • Excellent Thermal Resistance
  • Resistant to Pits from Hot Sparks Resulting from Welding or Grinding Processes
  • Easily Drilled with High Speed Carbide Bits for Mounting

Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced filters with properties that can satisfy a variety of optical and environmental needs"and at half the weight of glass. Ideal for use as environmental displays and filters. Thermoset ADC is also available in custom sizes, shapes, colors, and styles for qualified high volume OEM applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Color Filters
Product Number NT43-935
Product Name 4" x 5" Green Optical Cast Plastic Filter
Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data