Our Reflective Dichroic Color Filters are designed to be used at a 45° angle of incidence and will reflect the stated color while transmitting the remaining visible wavelengths. EOs Reflective Dichroics boast higher performance and a better quality substrate than other readily available color processing filters. Each filter provides greater than 98%n reflection over the specified color range and greater than 90% transmission of the remaining wavelengths.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Color Filters |
| Product Number | NT47-266 |
| Product Name | 25mm Diameter 45 Deg. Red Dichroic Filter |
| Filter Shape | Circular |